A 1P 2-Y48072C is a 48-pitch nonmetallic spur gear with 72 teeth, 20° pressure angle, and a 0.250 inch bore with set screw and sub-drill, featuring an acetal gear body and brass insert. The gear has an outside diameter of 1.542 inches and a pitch diameter of 1.500 inches, with a 5/8 inch face width. Gears in this series have no webs for counts under 60 teeth, and this part conforms to the 1/8 inch face dimension and bore specification for the C code.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48072C |
| Product Name | 48 DP, 72 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |