Nonmetallic spur gears with 48 pitch, 20° pressure angle, and a 68-tooth count are made with an acetal gear and brass insert. The gear has a 0.250 inch bore with a set screw and sub-drill for mounting, a 1.417 inch pitch diameter, and a 1.458 inch outside diameter. The face width is 1/8 inch, and gears under 60 teeth have no webs.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48068B |
| Product Name | 48 DP, 68 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |