Stock Drive Products & Sterling Instrument - SDP/SI 48 DP, 66 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear A 1P 2-Y48066C

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1P 2-Y48066C is a spur gear featuring 66 teeth, a 48 diametral pitch (DP), and a 20° pressure angle. It is constructed from acetal with a brass insert, providing a balance of strength and lightweight properties suitable for various applications. The gear does not have webs, which is typical for gears with fewer than 60 teeth. This product is designed for precision and durability, making it suitable for use in mechanical assemblies where reliable performance is essential. The gear is compatible with various bore sizes, including .125, .1875, and .250 inches, and can accommodate set screws for secure mounting.

Datasheet Summary
Powered by GS/AI

The A 1P 2-Y48066C is a spur gear featuring 66 teeth, a 48 diametral pitch (DP), and a 20° pressure angle. It is constructed from acetal with a brass insert, providing a balance of strength and lightweight properties suitable for various applications. The gear does not have webs, which is typical for gears with fewer than 60 teeth. This product is designed for precision and durability, making it suitable for use in mechanical assemblies where reliable performance is essential. The gear is compatible with various bore sizes, including .125, .1875, and .250 inches, and can accommodate set screws for secure mounting.

Suppliers

Company
Product
Description
Supplier Links
48 DP, 66 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear - A 1P 2-Y48066C - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
48 DP, 66 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear
A 1P 2-Y48066C
48 DP, 66 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear A 1P 2-Y48066C
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1P 2-Y48066C
Product Name 48 DP, 66 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear
Gear Type Spur; Rack
Number of Teeth 66
Design English
Pressure Angle 20°
Material Brass; Acetal; Acetal, Brass Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
32 D.P., 12 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details
32 D.P., 9 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details
Module 0.75, 32 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details