A 1P 2-Y48064C is a 48-pitch, 64-tooth nonmetallic spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a 0.250-inch bore with a set screw and sub-drill, a pitch diameter of 1.333 inches, an outer diameter of 1.375 inches, and a 1/8-inch face width. Gears in this series under 60 teeth lack webs. The part is designed for miniature gear trains requiring lightweight, non-metallic gearing with a brass hub for secure shaft mounting.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48064C |
| Product Name | 48 DP, 64 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |