The A 1P 2-Y48060C is a spur gear featuring 60 teeth, a 48 diametral pitch (DP), and a 20° pressure angle. It is constructed from acetal with a brass insert, providing a balance of strength and lightweight properties suitable for various applications. Gears with fewer than 60 teeth, such as this one, do not have webs, which may contribute to reduced weight and improved efficiency in certain designs. The gear is compatible with bore sizes of .125, .1875, and .250 inches, and it can accommodate set screws for secure fastening. This product is ideal for engineers seeking a durable and reliable gear solution in applications requiring precise motion transfer.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48060C |
| Product Name | 48 DP, 60 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |