A 1P 2-Y48056A is a 48-pitch, 56-tooth nonmetallic spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. The gear has a 0.250-inch bore with a set screw and sub-drill for shaft mounting. Its pitch diameter is 1.167 inches and outside diameter is 1.208 inches. The gear has a 1/8-inch face width and no web due to having fewer than 60 teeth. This gear is part of a series designed for miniature gear trains requiring precision plastic gearing with metal reinforcement.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48056A |
| Product Name | 48 DP, 56 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |