Nonmetallic spur gear with 55 teeth, 48 pitch, and 20° pressure angle, featuring an acetal gear body and brass insert, with a 0.1875 inch bore and set screw fastening, 1/8 inch face width. No web is present as it has fewer than 60 teeth. Pitch diameter is 1.146 inches and outer diameter is 1.188 inches.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48055A |
| Product Name | 48 DP, 55 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 55 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |