Nonmetallic 48-pitch spur gears with 54 teeth, 20° pressure angle, and a brass insert are made of acetal with a set screw bore of 0.1875 inch diameter. The gear has a pitch diameter of 1.125 inch, an outside diameter of 1.167 inch, and a 1/8 inch face width. Gears under 60 teeth feature no webs.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48054B |
| Product Name | 48 DP, 54 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal With Brass Insert |