A 1P 2-Y48050A is a 48-pitch, 50-tooth, nonmetallic spur gear with an acetal gear body and brass insert, featuring a 1.042-inch pitch diameter and 1.083-inch outer diameter, with a bore of 0.250 inch and a set screw for secure mounting. The gear has a 20-degree pressure angle, 0.125-inch face width, and no web, consistent with gears under 60 teeth in this series.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48050A |
| Product Name | 48 DP, 50 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |