A 1P 2-Y48044A is a 48-pitch, 44-tooth, nonmetallic spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a bore diameter of 0.917 inches, set screw fastening, and a 1/8 inch face width. The gear's outside diameter is 0.958 inches and pitch diameter is 0.917 inches. No web is present as the gear has fewer than 60 teeth.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48044A |
| Product Name | 48 DP, 44 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |