Stock Drive Products & Sterling Instrument - SDP/SI 48 DP, 39 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear A 1P 2-Y48039C

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nonmetallic spur gear with 39 teeth, 48 pitch, and 20° pressure angle, featuring an acetal gear body with a brass insert and a 0.250-inch bore with a set screw and sub-drill for #6-32 fastening. The gear has a 0.813-inch pitch diameter, 0.854-inch outside diameter, and a 0.125-inch face width. Gears in this series have no webs for tooth counts under 60.

Datasheet Summary
Powered by GS/AI

Nonmetallic spur gear with 39 teeth, 48 pitch, and 20° pressure angle, featuring an acetal gear body with a brass insert and a 0.250-inch bore with a set screw and sub-drill for #6-32 fastening. The gear has a 0.813-inch pitch diameter, 0.854-inch outside diameter, and a 0.125-inch face width. Gears in this series have no webs for tooth counts under 60.

Suppliers

Company
Product
Description
Supplier Links
48 DP, 39 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear - A 1P 2-Y48039C - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
48 DP, 39 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear
A 1P 2-Y48039C
48 DP, 39 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear A 1P 2-Y48039C
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1P 2-Y48039C
Product Name 48 DP, 39 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear
Gear Type Spur; Rack
Number of Teeth 39
Design English
Pressure Angle 20°
Material Brass; Acetal; Acetal, Brass Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 12 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design Metric
View Details
32 D.P., 11 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
20 Teeth, 1.5 Module, ISO 8 /Aluminum Miter Gear - A 1A 4MY15020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 20
Design Metric
View Details