A 1P 2-Y48037B is a 48 pitch nonmetallic spur gear with 37 teeth, 20° pressure angle, and a 0.1875 inch bore with a set screw and sub drill, featuring an acetal gear body and brass insert. The gear has an outside diameter of 0.813 inch and a pitch diameter of 0.771 inch. It is designed for applications requiring a compact, installed bore with mechanical fastening.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48037B |
| Product Name | 48 DP, 37 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 37 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |