48 pitch nonmetallic spur gear with 36 teeth, 20° pressure angle, and 1/8 inch face width, featuring an acetal gear body with a brass insert and a .250 inch bore held by a set screw. The gear has a pitch diameter of 0.750 inch, an outside diameter of 0.792 inch, and no web. It is designed for low-load, precision applications and complies with the 48 pitch standard.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48036A |
| Product Name | 48 DP, 36 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |