A 1P 2-Y48035A is a 48-pitch, 35-tooth nonmetallic spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. The bore diameter is 0.729 inches with a tolerance of +0.001/-0.000 inches, fitted with a set screw for shaft retention. The gear has a 1/8-inch face width and no web, as is standard for gears under 60 teeth. The outside diameter is 0.771 inches, and the pitch diameter is 0.729 inches.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48035A |
| Product Name | 48 DP, 35 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 35 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |