Nonmetallic 48-pitch spur gear with 33 teeth, 20° pressure angle, and 1/8 inch face width, featuring an acetal gear body and brass insert. The bore is 0.250 inches diameter with a set screw and sub-drill, compatible with a #6-32 screw. The pitch diameter is 0.688 inches and the outside diameter is 0.729 inches. No webs are present as the gear has fewer than 60 teeth.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48033C |
| Product Name | 48 DP, 33 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 33 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |