A 1P 2-Y48033A is a 48-pitch, 33-tooth, nonmetallic spur gear with an acetal rim and brass insert, featuring a 0.688-inch bore diameter and a 1/8-inch face width. The gear has a 20° pressure angle and is designed for applications requiring precise, low-noise motion transmission. Hub dimensions and bore are sized for set screw and sub-drill mounting, with a pitch diameter of 0.688 inches and an outside diameter of 0.729 inches. No webs are present as the gear has fewer than 60 teeth.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48033A |
| Product Name | 48 DP, 33 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 33 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |