A 1P 2-Y48031C is a 48-pitch nonmetallic spur gear with 31 teeth, a 20° pressure angle, an acetal gear body, and a brass insert. It has a .250 inch bore with a set screw and sub-drill, and a 1/8 inch face width. The gear has an outer diameter of 0.688 inches and a pitch diameter of 0.646 inches. Gears with fewer than 60 teeth in this series have no web.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1P 2-Y48031C |
| Product Name | 48 DP, 31 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 31 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |