Stock Drive Products & Sterling Instrument - SDP/SI 48 DP, 30 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear A 1P 2-Y48030B

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1P 2-Y48030B is a spur gear featuring 48 diametral pitch (DP) and 30 teeth, designed with a 20° pressure angle. The gear is constructed from acetal, while the insert is made of brass, providing a balance of strength and lightweight properties. Gears with fewer than 60 teeth, such as this one, do not have webs, which may be advantageous for specific applications requiring reduced weight or space. The gear is compatible with various bore sizes, including .125, .1875, and .250 inches, and is designed for use with set screws. This product is suitable for applications where durability and precision are essential, particularly in environments where plastic gears are preferred for their lower noise and weight characteristics.

Datasheet Summary
Powered by GS/AI

The A 1P 2-Y48030B is a spur gear featuring 48 diametral pitch (DP) and 30 teeth, designed with a 20° pressure angle. The gear is constructed from acetal, while the insert is made of brass, providing a balance of strength and lightweight properties. Gears with fewer than 60 teeth, such as this one, do not have webs, which may be advantageous for specific applications requiring reduced weight or space. The gear is compatible with various bore sizes, including .125, .1875, and .250 inches, and is designed for use with set screws. This product is suitable for applications where durability and precision are essential, particularly in environments where plastic gears are preferred for their lower noise and weight characteristics.

Suppliers

Company
Product
Description
Supplier Links
48 DP, 30 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear - A 1P 2-Y48030B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
48 DP, 30 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear
A 1P 2-Y48030B
48 DP, 30 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear A 1P 2-Y48030B
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1P 2-Y48030B
Product Name 48 DP, 30 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear
Gear Type Spur; Rack
Number of Teeth 30
Design English
Pressure Angle 20°
Material Brass; Acetal; Acetal, Brass Insert
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 15 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details
Module 0.3, 30 Tooth Brass Spur Gear - A 1B 2MY03030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
View Details
Module 1, 35 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08B150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details