Stock Drive Products & Sterling Instrument - SDP/SI Module 2, 75 Teeth, 20° Pressure Angle, Nylon / No Insert Spur Gear A 1P 1MYH20075

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1P 1MYH20075 is a nonmetallic hubless spur gear with 75 teeth, module 2, and a 20° pressure angle, machined from cast nylon with a 15 mm face width, 75 mm bore diameter, 150 mm pitch diameter, and 154 mm outer diameter.

Datasheet Summary
Powered by GS/AI

A 1P 1MYH20075 is a nonmetallic hubless spur gear with 75 teeth, module 2, and a 20° pressure angle, machined from cast nylon with a 15 mm face width, 75 mm bore diameter, 150 mm pitch diameter, and 154 mm outer diameter.

Suppliers

Company
Product
Description
Supplier Links
Module 2, 75 Teeth, 20° Pressure Angle, Nylon / No Insert Spur Gear - A 1P 1MYH20075 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 75 Teeth, 20° Pressure Angle, Nylon / No Insert Spur Gear
A 1P 1MYH20075
Module 2, 75 Teeth, 20° Pressure Angle, Nylon / No Insert Spur Gear A 1P 1MYH20075
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1P 1MYH20075
Product Name Module 2, 75 Teeth, 20° Pressure Angle, Nylon / No Insert Spur Gear
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
Pressure Angle 20°
Material Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 28 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details
32 D.P., 40 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design English
View Details
Module 0.5, 6 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY05006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 6
Design Metric
View Details
Module 2, 28 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK20028A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details