Stock Drive Products & Sterling Instrument - SDP/SI 24 DP, 36 Teeth, 20° Pressure Angle, Nylon / No insert spur Gear A 1N 2-Y24036

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1N 2-Y24036 is a 24-pitch, 36-tooth nylon spur gear with a 20° pressure angle, featuring a 1.500-inch pitch diameter, 1.58-inch outside diameter, 3/8-inch face width, 0.310-inch hub projection, and a 1/4-inch bore. The gear has a 0.738-inch hub diameter and a 1/4-inch hub length. It is designed for use in light-duty mechanical systems where low-noise operation and corrosion resistance are required.

Datasheet Summary
Powered by GS/AI

The A 1N 2-Y24036 is a 24-pitch, 36-tooth nylon spur gear with a 20° pressure angle, featuring a 1.500-inch pitch diameter, 1.58-inch outside diameter, 3/8-inch face width, 0.310-inch hub projection, and a 1/4-inch bore. The gear has a 0.738-inch hub diameter and a 1/4-inch hub length. It is designed for use in light-duty mechanical systems where low-noise operation and corrosion resistance are required.

Suppliers

Company
Product
Description
Supplier Links
24 DP, 36 Teeth, 20° Pressure Angle, Nylon / No insert spur Gear - A 1N 2-Y24036 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
24 DP, 36 Teeth, 20° Pressure Angle, Nylon / No insert spur Gear
A 1N 2-Y24036
24 DP, 36 Teeth, 20° Pressure Angle, Nylon / No insert spur Gear A 1N 2-Y24036
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1N 2-Y24036
Product Name 24 DP, 36 Teeth, 20° Pressure Angle, Nylon / No insert spur Gear
Gear Type Spur; Rack
Number of Teeth 36
Design English
Pressure Angle 20°
Material Nylon; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 52 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24052 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 52
Design English
View Details
Module 0.75, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details
48 D.P., 20° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.75, 120 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design Metric
View Details