A 1N 2-Y24021 is a 24-pitch, 21-tooth nylon spur gear with a 20° pressure angle, a pitch diameter of 0.875 inch, an outer diameter of 0.96 inch, a face width of 0.125 inch, a hub thickness of 0.5 inch, and a bore diameter of 5/16 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-Y24021 |
| Product Name | 24 DP, 21 Teeth, 20° Pressure Angle, Nylon / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 21 |
| Design | English |
| Pressure Angle | 20° |
| Material | Nylon; Nylon |