Stock Drive Products & Sterling Instrument - SDP/SI 16 DP, 80 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear A 1N 2-Y16080

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1N 2-Y16080 is a spur gear with 16 diametral pitch (DP) and 80 teeth, designed with a 20° pressure angle. It is constructed from acetal material, which is known for its strength and durability in various applications. This gear does not feature an insert, making it suitable for lightweight and low-friction applications. The design is optimized for efficient power transmission and is compatible with standard gear systems. Engineers considering this product should evaluate its specifications against their project requirements for optimal performance.

Datasheet Summary
Powered by GS/AI

The A 1N 2-Y16080 is a spur gear with 16 diametral pitch (DP) and 80 teeth, designed with a 20° pressure angle. It is constructed from acetal material, which is known for its strength and durability in various applications. This gear does not feature an insert, making it suitable for lightweight and low-friction applications. The design is optimized for efficient power transmission and is compatible with standard gear systems. Engineers considering this product should evaluate its specifications against their project requirements for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
16 DP, 80 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear - A 1N 2-Y16080 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
16 DP, 80 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear
A 1N 2-Y16080
16 DP, 80 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear A 1N 2-Y16080
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1N 2-Y16080
Product Name 16 DP, 80 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear
Gear Type Spur; Rack
Number of Teeth 80
Design English
Pressure Angle 20°
Material Nylon; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 18 Tooth Brass Spur Gear - A 1B 2MY03018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details
Module 0.3, 36 Tooth Brass Spur Gear - A 1B 2MY03036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
Module 1, 100 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details
Module 0.8, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details