A 1N 2-Y16076 is a 16 pitch, 76-tooth spur gear with a 20° pressure angle, made of acetal, featuring a 3/8 inch bore, 4.750 inch pitch diameter, 4.88 inch outer diameter, 0.500 inch face width, and a 7/8 inch hub diameter with a 1/4 inch hub projection on each side and a spoked web.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-Y16076 |
| Product Name | 16 DP, 76 Teeth, 20° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 76 |
| Design | English |
| Pressure Angle | 20° |
| Material | Nylon; Nylon |