A 1N 2-Y16034 is a 16 pitch, 34-tooth, 20° pressure angle molded nylon spur gear with a 2.125 inch pitch diameter, 0.359 inch face width, 0.375 inch bore, and a 1 inch hub diameter. The hub projects 0.375 inch with a 3/8 inch keyway and has a .10 inch wide recess 9/32 inch deep on the side opposite the hub.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-Y16034 |
| Product Name | 16 DP, 34 Teeth, 20° Pressure Angle, Nylon / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 34 |
| Design | English |
| Pressure Angle | 20° |
| Material | Nylon; Nylon |