A 1N 2-Y16030 is a 16 pitch, 30-tooth, 20° pressure angle nylon spur gear with a 1.875-inch pitch diameter, 2.00-inch outer diameter, 0.250-inch face width, and a 3/8-inch bore. The hub projection is 1 inch, and the hub diameter is 1 inch. The part features a recessed web on the side opposite the hub.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-Y16030 |
| Product Name | 16 DP, 30 Teeth, 20° Pressure Angle, Nylon / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | English |
| Pressure Angle | 20° |
| Material | Nylon; Nylon |