Molded nylon spur gear with 48 pitch, 60 teeth, and a 14.5° pressure angle, featuring a 1.250-inch pitch diameter, 1.29-inch outer diameter, 5/8-inch hub diameter, and a 0.2500-inch bore with a 1/4-inch hub projection.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-N48060 |
| Product Name | 48 DP, 60 Teeth, 14.5° Pressure Angle, Nylon / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Nylon; Nylon |