The A 1N 2-N48048 is a 48-pitch, 48-tooth, molded nylon spur gear with a 14.5° pressure angle, a 1.000 inch pitch diameter, a 1.04 inch outside diameter, a 0.1875 inch hub bore, a 0.2500 inch hub length, and a 0.250 inch face width, constructed from Nylon 101 with no shaft insert.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-N48048 |
| Product Name | 48 DP, 48 Teeth, 14.5° Pressure Angle, Nylon / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Nylon; Nylon |