Molded nylon spur gears with 48 pitch and 14.5° pressure angle, 36 teeth, 0.750 inch pitch diameter, 0.79 inch outer diameter, 0.1875 inch bore, and 0.250 inch hub projection.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-N48036 |
| Product Name | 48 DP, 36 Teeth, 14.5° Pressure Angle, Nylon / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Nylon; Nylon |