Molded nylon spur gear with 48 diametral pitch, 20 teeth, and 14.5° pressure angle, featuring a 0.417-inch pitch diameter, 0.45-inch outer diameter, 0.1250-inch bore diameter, and 0.1250-inch face width.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-N48020 |
| Product Name | 48 DP, 20 Teeth, 14.5° Pressure Angle, Nylon / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Nylon; Nylon |