Stock Drive Products & Sterling Instrument - SDP/SI 32 DP, 62 Teeth, 14.5° Pressure Angle, Acetal / No insert spur Gear A 1N 2-N32062

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1N 2-N32062 is a spur gear with a 32 diametral pitch and 62 teeth, designed for applications requiring precise motion transfer. It features a 14.5° pressure angle, which is standard for spur gears, providing efficient power transmission. The gear is made from acetal, a material known for its strength, low friction, and resistance to wear, making it suitable for various engineering applications. This gear does not have an insert, which may simplify installation and reduce weight. Its dimensions include an outer diameter that is consistent with its tooth count and pitch, making it compatible with other components in gear systems. This product is ideal for engineers looking for durable and reliable plastic gearing solutions.

Datasheet Summary
Powered by GS/AI

The A 1N 2-N32062 is a spur gear with a 32 diametral pitch and 62 teeth, designed for applications requiring precise motion transfer. It features a 14.5° pressure angle, which is standard for spur gears, providing efficient power transmission. The gear is made from acetal, a material known for its strength, low friction, and resistance to wear, making it suitable for various engineering applications. This gear does not have an insert, which may simplify installation and reduce weight. Its dimensions include an outer diameter that is consistent with its tooth count and pitch, making it compatible with other components in gear systems. This product is ideal for engineers looking for durable and reliable plastic gearing solutions.

Suppliers

Company
Product
Description
Supplier Links
32 DP, 62 Teeth, 14.5° Pressure Angle, Acetal / No insert spur Gear - A 1N 2-N32062 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32 DP, 62 Teeth, 14.5° Pressure Angle, Acetal / No insert spur Gear
A 1N 2-N32062
32 DP, 62 Teeth, 14.5° Pressure Angle, Acetal / No insert spur Gear A 1N 2-N32062
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1N 2-N32062
Product Name 32 DP, 62 Teeth, 14.5° Pressure Angle, Acetal / No insert spur Gear
Gear Type Spur; Rack
Number of Teeth 62
Design English
Pressure Angle 14.5°
Material Nylon; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 14 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10014S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design Metric
View Details
32DP, 32 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N32032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 32
Pressure Angle 14.5°
View Details
Module 0.75, 20 (Deg) Pressure Angle, Stainless Steel Rack - A 1B12MYKWH7500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Stainless; Stainless Steel
View Details
32 D.P., 128 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32128A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 128
Design English
View Details