Molded spur gear with 48 teeth, 32 pitch, and 14.5° pressure angle, made of nylon, featuring a 1.500 inch outside diameter, 1.000 inch pitch diameter, 1.56 inch hub diameter, 0.250 inch hub projection, and 1/4 inch bore. The gear has a face width of 0.250 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-N32048 |
| Product Name | 32 DP, 48 Teeth, 14.5° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Nylon; Nylon |