The A 1N 2-N32032 is a molded spur gear with a 32 diametral pitch and 32 teeth, designed for applications requiring a 14.5° pressure angle. This gear is constructed from acetal, a material known for its strength, durability, and low friction properties, making it suitable for various mechanical applications. The gear's outer diameter is approximately 1.06 inches, and it features a bore size of 0.125 inches. This product is part of a series of plastic spur gears that offer a range of options for engineers looking for lightweight and corrosion-resistant components.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-N32032 |
| Product Name | 32 DP, 32 Teeth, 14.5° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Nylon; Nylon |