Molded spur gear with 18 teeth, 32 pitch, and 14.5° pressure angle, made of nylon, with a pitch diameter of 0.563 inch, face width of 0.188 inch, hub diameter of 0.375 inch, and hub projection of 0.188 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-N32018 |
| Product Name | 32 DP, 18 Teeth, 14.5° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 18 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Nylon; Nylon |