Molded spur gears with 32 diametral pitch and 14.5° pressure angle, made of nylon, for power transmission in compact mechanisms. The A 1N 2-N32016 gear has 16 teeth, a pitch diameter of 0.500 inch, a face width of 0.188 inch, a hub diameter of 0.375 inch, a hub projection of 0.188 inch, and a bore size of 3/16 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-N32016 |
| Product Name | 32 DP, 16 Teeth, 14.5° Pressure Angle, Acetal / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 16 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Nylon; Nylon |