The A 1N 2-N16042 is a 16-pitch, 42-tooth, nylon spur gear with a 14-1/2° pressure angle, featuring a 2.625-inch pitch diameter, 0.62-inch face width, and a 1-3/8-inch hub diameter with a 0.25-inch hub projection. It has a 3/4-inch bore and a 1/4-inch keyway.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-N16042 |
| Product Name | 16 DP, 42 Teeth, 14.5° Pressure Angle, Nylon / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Nylon; Nylon |