A 1N 2-N16036 is a 16 pitch nylon spur gear with 36 teeth and a 14-1/2° pressure angle, featuring a 0.750 inch bore, 0.375 inch face width, and a 0.32 inch hub projection. The gear has a 2.250 inch pitch diameter and a 2.38 inch outside diameter, with a 3/4 inch hub diameter. It includes a 1/8 inch wide keyway and a 1/4 inch extension on each side of the hub projection, forming a spoked web structure.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-N16036 |
| Product Name | 16 DP, 36 Teeth, 14.5° Pressure Angle, Nylon / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Nylon; Nylon |