Molded nylon spur gear with 12 teeth, 16 pitch, and 14.5° pressure angle, featuring a 0.750 inch pitch diameter, 0.88 inch outside diameter, 0.250 inch face width, 7/16 inch bore, and 1/32 inch hub projection.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1N 2-N16012 |
| Product Name | 16 DP, 12 Teeth, 14.5° Pressure Angle, Nylon / No insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 12 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Nylon; Nylon |