Stock Drive Products & Sterling Instrument - SDP/SI Module 2, 20 (Deg) Pressure Angle, Acetal (Molded) Rack A 1M12MYZ2025

Description
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10. Call us: 516-328-3300
Request a Quote
Description
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1M12MYZ2025 is a metric gear rack with a module of 2, a 20° pressure angle, and a face width of 15 mm, made of molded acetal. It has a height of 11 mm and an approximate length of 150 mm. The rack is designed for linear motion applications and features teeth compatible with pinion gears.

Datasheet Summary
Powered by GS/AI

A 1M12MYZ2025 is a metric gear rack with a module of 2, a 20° pressure angle, and a face width of 15 mm, made of molded acetal. It has a height of 11 mm and an approximate length of 150 mm. The rack is designed for linear motion applications and features teeth compatible with pinion gears.

Suppliers

Company
Product
Description
Supplier Links
Module 2, 20 (Deg) Pressure Angle, Acetal (Molded) Rack - A 1M12MYZ2025 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 20 (Deg) Pressure Angle, Acetal (Molded) Rack
A 1M12MYZ2025
Module 2, 20 (Deg) Pressure Angle, Acetal (Molded) Rack A 1M12MYZ2025
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10. Call us: 516-328-3300

A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”.

Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few.

Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M12MYZ2025
Product Name Module 2, 20 (Deg) Pressure Angle, Acetal (Molded) Rack
Gear Type Rack
Unlock Full Specs
to access all available technical data

Similar Products

64 D.P., 10 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details
Module 1, 70 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
24 D.P., 72 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24072 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design English
View Details
48 D.P., 9 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details