The A 1M12MYHF202000 is a metric flexirack made of acetal, blue, with a module of 2, a stock length of 2000 mm, and a face width of 15 mm. It operates at a maximum continuous temperature of 100°C and can withstand intermittent temperatures up to 149°C. The rack is resistant to weak acids, alkalis, oil, grease, gasoline, alcohol, and ketones. The internal and external pitch radii are 125 mm and 175 mm respectively, with a tooth count of 264.9 over the stock length. A minimum radius of curvature of 150 mm is required for use with a 20-tooth pinion.
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”.
Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few.
Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M12MYHF202000 |
| Product Name | Flexirack, 2 Module, 2000mm Stock Length, 6mm Face Width. Material- Acetal - Blue. |
| Gear Type | Rack |