The A 1M12MYHF152000 is a metric flexirack made of acetal, blue, with a 1.5 module and stock length of 2000 mm. It has an internal radius of 100 mm and an external radius of 150 mm, with a face width of 12 mm. Therack operates continuously up to 100°C and can be used intermittently up to 149°C. It is resistant to weak acids, alkalis, oil, grease, gasoline, alcohol, and ketones. The part includes dimensions for slot spacing and mounting features as specified for metric components. The rack is designed for use with pinions where the radius of curvature exceeds 150 mm.
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”.
Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few.
Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M12MYHF152000 |
| Product Name | Flexirack, 1.5 Module, 2000mm Stock Length, 5mm Face Width. Material- Acetal - Blue. |
| Gear Type | Rack |