The A 1M12MYHF082000 is a metric flexirack gear rack with a 0.8 module, 2000 mm stock length, and 3 mm face width, made of acetal in blue. It operates at temperatures up to 100°C continuously and 149°C intermittently, and resists weak acids, alkalis, oil, grease, and gasoline. The rack has an internal pitch radius of 75 mm and an external pitch radius of 75 mm, with dimensions of 8 mm, 3.7 mm, and 3 mm for S, S, and S respectively, and a pinion curvature radius requirement greater than 150 mm for 20-tooth use.
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”.
Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few.
Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M12MYHF082000 |
| Product Name | Flexirack, 0.8 Module, 2000mm Stock Length, 3mm Face Width. Material- Acetal - Blue. |
| Gear Type | Rack |