A 1M 2MYZ07023 is a nonmetallic molded spur gear made of acetal, with 23 teeth, a module of 0.7, and a 20° pressure angle. It has a pitch diameter of 16.1 mm, an outside diameter of 17.5 mm, a bore diameter of 4 mm, and a face width of 6 mm. The gear has a hub diameter of 3 mm and a hub length of 13.5 mm, with no insert. The part is hubless and designed for general mechanical power transmission applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ07023 |
| Product Name | Module 0.7, 23 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 23 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |