A 1M 2MYZ07020 is a nonmetallic molded spur gear made of acetal with a module of 0.7, 20 teeth, and a 20° pressure angle. It has a pitch diameter of 14 mm, outside diameter of 15.4 mm, bore diameter of 4 mm, and face width of 9 mm. The gear has no insert and is designed for general mechanical power transmission applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ07020 |
| Product Name | Module 0.7, 20 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |