Nonmetallic molded spur gear made of acetal, with a module of 0.7, 19 teeth, 20° pressure angle, and 6 mm face width. The pitch diameter is 13.3 mm, outside diameter is 14.7 mm, bore diameter is 4 mm, and hub diameter is 9 mm. The gear has no insert and is designed for metric mounting.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYZ07019 |
| Product Name | Module 0.7, 19 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 19 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |