Stock Drive Products & Sterling Instrument - SDP/SI Module 0.5, 12 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear A 1M 2MYZ05012

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1M 2MYZ05012 is a nonmetallic molded spur gear with 12 teeth, module 0.5, and a 20° pressure angle, made of acetal with a 3 mm face width. It has a bore diameter of 6 mm, an outside diameter of 7 mm, a hub diameter of 2 mm, and a hub length of 4 mm.

Datasheet Summary
Powered by GS/AI

A 1M 2MYZ05012 is a nonmetallic molded spur gear with 12 teeth, module 0.5, and a 20° pressure angle, made of acetal with a 3 mm face width. It has a bore diameter of 6 mm, an outside diameter of 7 mm, a hub diameter of 2 mm, and a hub length of 4 mm.

Suppliers

Company
Product
Description
Supplier Links
Module 0.5, 12 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear - A 1M 2MYZ05012 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 12 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear
A 1M 2MYZ05012
Module 0.5, 12 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear A 1M 2MYZ05012
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M 2MYZ05012
Product Name Module 0.5, 12 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear
Gear Type Spur; Rack
Number of Teeth 12
Design Metric
Pressure Angle 20°
Material Acetal; Acetal / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 120 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design English
View Details
32 D.P., 6 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 6
Design English
View Details
Module 1, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
Module 0.75, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details