Stock Drive Products & Sterling Instrument - SDP/SI Module 0.8, 48 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear A 1M 2MYH08048

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Module 0.8 spur gear with 48 teeth features a 20° pressure angle and is constructed from acetal material. This gear is designed for applications requiring lightweight and durable components. The face width of the gear is 4 mm, making it suitable for compact assemblies. The acetal material provides good wear resistance and low friction, which can enhance the efficiency of gear systems. This specific part number, A 1M 2MYH08048, is part of a series that includes various tooth counts, allowing for flexibility in design and application.

Datasheet Summary
Powered by GS/AI

The Module 0.8 spur gear with 48 teeth features a 20° pressure angle and is constructed from acetal material. This gear is designed for applications requiring lightweight and durable components. The face width of the gear is 4 mm, making it suitable for compact assemblies. The acetal material provides good wear resistance and low friction, which can enhance the efficiency of gear systems. This specific part number, A 1M 2MYH08048, is part of a series that includes various tooth counts, allowing for flexibility in design and application.

Suppliers

Company
Product
Description
Supplier Links
Module 0.8, 48 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear - A 1M 2MYH08048 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.8, 48 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear
A 1M 2MYH08048
Module 0.8, 48 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear A 1M 2MYH08048
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M 2MYH08048
Product Name Module 0.8, 48 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
Pressure Angle 20°
Material Acetal; Acetal / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 8 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design Metric
View Details
Module 0.4, 32 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details
Module 0.5, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05020H - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
Module 0.4, 108 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04108 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 108
Design Metric
View Details