A 1M 2MYH05050 is a nonmetallic molded spur gear with 50 teeth, module 0.5, and 20° pressure angle, made of acetal with a 25 mm bore diameter, 26 mm outside diameter, and 3 mm face width. The gear has a pitch diameter of 25 mm and a hub projection thickness of 1.8 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYH05050 |
| Product Name | Module 0.5, 50 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |