A 1M 2MYH05045 is a nonmetallic molded spur gear with 45 teeth, module 0.5, and a 20° pressure angle, manufactured from acetal with a 3 mm face width. The gear has a pitch diameter of 22.5 mm, an outside diameter of 23.5 mm, a bore diameter of 19 mm, and a hub projection thickness of 5 mm. The bore and hub dimensions are fixed for this variant within the series.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 2MYH05045 |
| Product Name | Module 0.5, 45 Teeth, 20° Pressure Angle, Acetal / No Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |