Steel spur gear stock with a module of 1, 60 teeth, and a 20° pressure angle, featuring a 60 mm pitch diameter, 62 mm outside diameter, and a minimum usable length of 12 mm. The part is designed for metric applications and is manufactured as part of a standardized stock series.</summary>
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29MY10060 |
| Product Name | Module 1, 60 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | Metric |
| Pressure Angle | 20° |