A 1C29MY10048 is a metric spur gear stock with a module of 1, 48 teeth, and a 20° pressure angle, made of steel. It has a pitch diameter of 48 mm, a/shank diameter of 48 mm, and a minimum usable length of 50 mm. The gear is designed for use in applications requiring precise motion transmission and is part of a series complying with ISO Class 9 standards.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29MY10048 |
| Product Name | Module 1, 48 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | Metric |
| Pressure Angle | 20° |